Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08053K90BETY

Description
3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K90BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K90BETY-ND
Chip Resistor - Surface Mount TNPW08053K90BETY-ND
3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 3.9K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL - TNPW08053K90BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
TNPW08053K90BETY
RES 3.9K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL TNPW08053K90BETY
RES 3.9K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

RES 3.9K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW08053K90BETY-ND TNPW08053K90BETY
Product Name Chip Resistor - Surface Mount RES 3.9K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details