Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08053K83BETA

Description
3.83 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.83 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K83BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K83BETA-ND
Chip Resistor - Surface Mount TNPW08053K83BETA-ND
3.83 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3.83 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 3.83K OHM 1/8W 0.1% 0805 - TNPW08053K83BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/8W 0.1% 0805
TNPW08053K83BETA
RES 3.83K OHM 1/8W 0.1% 0805 TNPW08053K83BETA
RES 3.83Kohm 1/8W 0.1% 0805

RES 3.83Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 3.83 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7705 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 3.83 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7705
Tnpw, 0805, 3.83 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7705
TNPW, 0805, 3.83 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 3.83 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K83BETA-ND TNPW08053K83BETA 65C7705
Product Name Chip Resistor - Surface Mount RES 3.83K OHM 1/8W 0.1% 0805 Tnpw, 0805, 3.83 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573345 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD113GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details