Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08053K65FETA

Description
3.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K65FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K65FETA-ND
Chip Resistor - Surface Mount TNPW08053K65FETA-ND
3.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,3.65K,1%,25PPM,T/R - TNPW08053K65FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,3.65K,1%,25PPM,T/R
TNPW08053K65FETA
THIN FILM,0805,3.65K,1%,25PPM,T/R TNPW08053K65FETA
THIN FILM,0805,3.65K,1%,2 5PPM,T/R

THIN FILM,0805,3.65K,1%,25PPM,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW08053K65FETA-ND TNPW08053K65FETA
Product Name Chip Resistor - Surface Mount THIN FILM,0805,3.65K,1%,25PPM,T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers