Vishay Precision Group RES 3.65K OHM 1/8W 0.1% 0805 TNPW08053K65BEEA

Description
RES 3.65Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.65Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/8W 0.1% 0805 - TNPW08053K65BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/8W 0.1% 0805
TNPW08053K65BEEA
RES 3.65K OHM 1/8W 0.1% 0805 TNPW08053K65BEEA
RES 3.65Kohm 1/8W 0.1% 0805

RES 3.65Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3789-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3789-6-ND
Chip Resistor - Surface Mount 541-3789-6-ND
3.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3789-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3789-2-ND
Chip Resistor - Surface Mount 541-3789-2-ND
3.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3789-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3789-1-ND
Chip Resistor - Surface Mount 541-3789-1-ND
3.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 3K65, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1809 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K65, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1809
Res, Thin Film, 3K65, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1809
RES, THIN FILM, 3K65, 0.1%, 0.1W, 0805, REEL; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K65, 0.1%, 0.1W, 0805, REEL; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K65BEEA 541-3789-6-ND 05R1809
Product Name RES 3.65K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 3K65, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3650 ohms 3650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers