Vishay Intertechnology, Inc. RES 3.60K OHM 1/8W 0.1% 0805 TNPW08053K60BEEN

Description
RES 3.60Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.60Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60K OHM 1/8W 0.1% 0805 - TNPW08053K60BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60K OHM 1/8W 0.1% 0805
TNPW08053K60BEEN
RES 3.60K OHM 1/8W 0.1% 0805 TNPW08053K60BEEN
RES 3.60Kohm 1/8W 0.1% 0805

RES 3.60Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08053K60BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K60BEEN-ND
Chip Resistor - Surface Mount TNPW08053K60BEEN-ND
3.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08053K60BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08053K60BEEN
Chip Resistor - Surface Mount TNPW08053K60BEEN
RES 3.6K OHM 0.1% 1/8W 0805

RES 3.6K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW08053K60BEEN TNPW08053K60BEEN-ND TNPW08053K60BEEN
Product Name RES 3.60K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 3600 ohms 3600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 3-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details