Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08053K44BETY

Description
3.44 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.44 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K44BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K44BETY-ND
Chip Resistor - Surface Mount TNPW08053K44BETY-ND
3.44 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.44 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08053K44BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08053K44BETY
Chip Resistor - Surface Mount TNPW08053K44BETY
RES 3.44K OHM 0.1% 1/8W 0805

RES 3.44K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 3.44 Kohm, 0.1%, 25 Ppm Vishay - 65C7669 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 3.44 Kohm, 0.1%, 25 Ppm Vishay
65C7669
Tnpw, 0805, 3.44 Kohm, 0.1%, 25 Ppm Vishay 65C7669
TNPW, 0805, 3.44 kOhm, 0.1%, 25 ppm

TNPW, 0805, 3.44 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW08053K44BETY-ND TNPW08053K44BETY 65C7669
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0805, 3.44 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details