Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08053K40BETA

Description
3.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K40BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K40BETA-ND
Chip Resistor - Surface Mount TNPW08053K40BETA-ND
3.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 3.40K OHM 1/8W 0.1% 0805 - TNPW08053K40BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40K OHM 1/8W 0.1% 0805
TNPW08053K40BETA
RES 3.40K OHM 1/8W 0.1% 0805 TNPW08053K40BETA
RES 3.40Kohm 1/8W 0.1% 0805

RES 3.40Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 3.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7666 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 3.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7666
Tnpw, 0805, 3.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7666
TNPW, 0805, 3.4 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 3.4 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K40BETA-ND TNPW08053K40BETA 65C7666
Product Name Chip Resistor - Surface Mount RES 3.40K OHM 1/8W 0.1% 0805 Tnpw, 0805, 3.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176759-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6344FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details