Vishay Precision Group Chip Resistor - Surface Mount TNPW08053K40BEEA

Description
RES 3.4K OHM 0.1% 0.26W 0805
Request a Quote
Description
RES 3.4K OHM 0.1% 0.26W 0805
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 thin film resistor features a resistance value of 3.4 kΩ with a tolerance of ±0.1%. It has a power rating of 0.1 W and is housed in an 0805 case size (2.0 mm x 1.25 mm). This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. The operating temperature range is from -55 °C to 155 °C, and it has a maximum operating voltage of 150 V. The resistor also exhibits superior moisture resistivity and is AEC-Q200 qualified, ensuring its performance in demanding environments. Additionally, it is sulfur resistant, complying with ASTM B 809 standards.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 thin film resistor features a resistance value of 3.4 kΩ with a tolerance of ±0.1%. It has a power rating of 0.1 W and is housed in an 0805 case size (2.0 mm x 1.25 mm). This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. The operating temperature range is from -55 °C to 155 °C, and it has a maximum operating voltage of 150 V. The resistor also exhibits superior moisture resistivity and is AEC-Q200 qualified, ensuring its performance in demanding environments. Additionally, it is sulfur resistant, complying with ASTM B 809 standards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW08053K40BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08053K40BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW08053K40BEEACT-ND
RES 3.4K OHM 0.1% 0.26W 0805

RES 3.4K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08053K40BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08053K40BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW08053K40BEEATR-ND
3.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08053K40BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08053K40BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW08053K40BEEADKR-ND
RES 3.4K OHM 0.1% 0.26W 0805

RES 3.4K OHM 0.1% 0.26W 0805

Buy Now Datasheet
RES 3.40K OHM 1/8W 0.1% 0805 - TNPW08053K40BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40K OHM 1/8W 0.1% 0805
TNPW08053K40BEEA
RES 3.40K OHM 1/8W 0.1% 0805 TNPW08053K40BEEA
RES 3.40Kohm 1/8W 0.1% 0805

RES 3.40Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 3K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1793
Res, Thin Film, 3K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1793
RES, THIN FILM, 3K4, 0.1%, 0.1W, 0805, REEL; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K4, 0.1%, 0.1W, 0805, REEL; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW08053K40BEEACT-ND TNPW08053K40BEEA 05R1793
Product Name Chip Resistor - Surface Mount RES 3.40K OHM 1/8W 0.1% 0805 Res, Thin Film, 3K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676198-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details