Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08053K32FETA

Description
3.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K32FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K32FETA-ND
Chip Resistor - Surface Mount TNPW08053K32FETA-ND
3.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,3.32K,1%,25PPM,T/R - TNPW08053K32FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,3.32K,1%,25PPM,T/R
TNPW08053K32FETA
THIN FILM,0805,3.32K,1%,25PPM,T/R TNPW08053K32FETA
THIN FILM,0805,3.32K,1%,2 5PPM,T/R

THIN FILM,0805,3.32K,1%,25PPM,T/R

Supplier's Site
Tnpw, 0805, 3.32 Kohm, 1%, 25 Ppm Vishay - 65C7660 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 3.32 Kohm, 1%, 25 Ppm Vishay
65C7660
Tnpw, 0805, 3.32 Kohm, 1%, 25 Ppm Vishay 65C7660
TNPW, 0805, 3.32 kOhm, 1%, 25 ppm

TNPW, 0805, 3.32 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K32FETA-ND TNPW08053K32FETA 65C7660
Product Name Chip Resistor - Surface Mount THIN FILM,0805,3.32K,1%,25PPM,T/R Tnpw, 0805, 3.32 Kohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details