Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08053K32DETA

Description
3.32 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.32 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K32DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K32DETA-ND
Chip Resistor - Surface Mount TNPW08053K32DETA-ND
3.32 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3.32 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,3.32K,.5%,25PPM,T/R - TNPW08053K32DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,3.32K,.5%,25PPM,T/R
TNPW08053K32DETA
THIN FILM,0805,3.32K,.5%,25PPM,T/R TNPW08053K32DETA
THIN FILM,0805,3.32K,.5%, 25PPM,T/R

THIN FILM,0805,3.32K,.5%,25PPM,T/R

Supplier's Site
Tnpw, 0805, 3.32 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C7658 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 3.32 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C7658
Tnpw, 0805, 3.32 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C7658
TNPW, 0805, 3.32 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 3.32 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K32DETA-ND TNPW08053K32DETA 65C7658
Product Name Chip Resistor - Surface Mount THIN FILM,0805,3.32K,.5%,25PPM,T/R Tnpw, 0805, 3.32 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers