Vishay Precision Group Res Thin Film 0805 3.32K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW08053K32BHEA

Description
Res Thin Film 0805 3.32K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 3.32K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 3.32K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW08053K32BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 3.32K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW08053K32BHEA
Res Thin Film 0805 3.32K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW08053K32BHEA
Res Thin Film 0805 3.32K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 3.32K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08053K32BHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K32BHEA-ND
Chip Resistor - Surface Mount TNPW08053K32BHEA-ND
3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08053K32BHEA TNPW08053K32BHEA-ND
Product Name Res Thin Film 0805 3.32K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers