Vishay Precision Group RES 3.32K OHM 1/8W 0.1% 0805 TNPW08053K32BEEA

Description
RES 3.32Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.32Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/8W 0.1% 0805 - TNPW08053K32BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/8W 0.1% 0805
TNPW08053K32BEEA
RES 3.32K OHM 1/8W 0.1% 0805 TNPW08053K32BEEA
RES 3.32Kohm 1/8W 0.1% 0805

RES 3.32Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3785-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3785-6-ND
Chip Resistor - Surface Mount 541-3785-6-ND
3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3785-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3785-1-ND
Chip Resistor - Surface Mount 541-3785-1-ND
3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3785-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3785-2-ND
Chip Resistor - Surface Mount 541-3785-2-ND
3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 3K32, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1788 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K32, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1788
Res, Thin Film, 3K32, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1788
RES, THIN FILM, 3K32, 0.1%, 0.1W, 0805, REEL; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K32, 0.1%, 0.1W, 0805, REEL; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K32BEEA 541-3785-6-ND 05R1788
Product Name RES 3.32K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 3K32, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3320 ohms 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573144 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details