Vishay Intertechnology, Inc. RES 3.30K OHM 1/8W 0.1% 0805 TNPW08053K30BEEA

Description
RES 3.30Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.30Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30K OHM 1/8W 0.1% 0805 - TNPW08053K30BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/8W 0.1% 0805
TNPW08053K30BEEA
RES 3.30K OHM 1/8W 0.1% 0805 TNPW08053K30BEEA
RES 3.30Kohm 1/8W 0.1% 0805

RES 3.30Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3213-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3213-1-ND
Chip Resistor - Surface Mount 541-3213-1-ND
3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3213-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3213-2-ND
Chip Resistor - Surface Mount 541-3213-2-ND
3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3213-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3213-6-ND
Chip Resistor - Surface Mount 541-3213-6-ND
3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 3K3, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9460
Res, 3K3, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9460
RES, 3K3, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 3K3, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K30BEEA 541-3213-1-ND 33AK9460
Product Name RES 3.30K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, 3K3, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 3300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers