Vishay Precision Group RES 3.24K OHM 1/8W 0.1% 0805 TNPW08053K24BETA

Description
RES 3.24Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.24Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/8W 0.1% 0805 - TNPW08053K24BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/8W 0.1% 0805
TNPW08053K24BETA
RES 3.24K OHM 1/8W 0.1% 0805 TNPW08053K24BETA
RES 3.24Kohm 1/8W 0.1% 0805

RES 3.24Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08053K24BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K24BETA-ND
Chip Resistor - Surface Mount TNPW08053K24BETA-ND
3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 3K24, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2545 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K24, 0.1%, 0.125W, 0805; Resistance Vishay
95C2545
Res, Thin Film, 3K24, 0.1%, 0.125W, 0805; Resistance Vishay 95C2545
RES, THIN FILM, 3K24, 0.1%, 0.125W, 0805; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 3K24, 0.1%, 0.125W, 0805; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K24BETA TNPW08053K24BETA-ND 95C2545
Product Name RES 3.24K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 3K24, 0.1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3240 ohms 3240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details