Vishay Precision Group Chip Resistor - Surface Mount TNPW08053K24BEEA

Description
3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3212-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3212-2-ND
Chip Resistor - Surface Mount 541-3212-2-ND
3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3212-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3212-6-ND
Chip Resistor - Surface Mount 541-3212-6-ND
3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3212-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3212-1-ND
Chip Resistor - Surface Mount 541-3212-1-ND
3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW08053K24BEEA
937181-TNPW08053K24BEEA
Chip Resistor - Surface Mount - TNPW08053K24BEEA 937181-TNPW08053K24BEEA
Manufacturer: Vishay Win Source Part Number: 937181-TNPW08053K24B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 3.24 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: TNPW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3212-1, TNPW08053K24BEEA-ND, 541-3212-2, TNPW0805 3K24 0.1% T9 ET1 E3, 541-3212-6

Manufacturer: Vishay
Win Source Part Number: 937181-TNPW08053K24BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 3.24 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: TNPW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3212-1, TNPW08053K24BEEA-ND, 541-3212-2, TNPW0805 3K24 0.1% T9 ET1 E3, 541-3212-6

Buy Now Datasheet
THIN FILM,0805,3.24K,.1%,25PPM,T/R,HAZMAT - TNPW08053K24BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,3.24K,.1%,25PPM,T/R,HAZMAT
TNPW08053K24BEEA
THIN FILM,0805,3.24K,.1%,25PPM,T/R,HAZMAT TNPW08053K24BEEA
THIN FILM,0805,3.24K,.1%, 25PPM,T/R,HAZMAT

THIN FILM,0805,3.24K,.1%,25PPM,T/R,HAZMAT

Supplier's Site
8W 150V Resistor - 52-TNPW08053K24BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W 150V Resistor
52-TNPW08053K24BEEA
8W 150V Resistor 52-TNPW08053K24BEEA
0805 3.24kR 0.1% Thin Film Chip Resistor, 1/8W, 150V Product overview: TNPW08053K24BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08053K24BEEA can be used for catalog matching and distributor lookup.

0805 3.24kR 0.1% Thin Film Chip Resistor, 1/8W, 150V Product overview: TNPW08053K24BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08053K24BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW08053K24BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW08053K24BEEA
Resistors - Chip Resistor - Surface Mount TNPW08053K24BEEA
RES 3.24K OHM 0.1% 0.26W 0805

RES 3.24K OHM 0.1% 0.26W 0805

Supplier's Site
Res, Thin Film, 3K24, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1781 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K24, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1781
Res, Thin Film, 3K24, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1781
RES, THIN FILM, 3K24, 0.1%, 0.1W, 0805, REEL; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K24, 0.1%, 0.1W, 0805, REEL; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-3212-2-ND 937181-TNPW08053K24BEEA TNPW08053K24BEEA 52-TNPW08053K24BEEA TNPW08053K24BEEA 05R1781
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW08053K24BEEA THIN FILM,0805,3.24K,.1%,25PPM,T/R,HAZMAT 8W 150V Resistor Resistors - Chip Resistor - Surface Mount Res, Thin Film, 3K24, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details