Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08053K16BETY

Description
3.16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K16BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K16BETY-ND
Chip Resistor - Surface Mount TNPW08053K16BETY-ND
3.16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08053K16BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08053K16BETY
Chip Resistor - Surface Mount TNPW08053K16BETY
RES 3.16K OHM 0.1% 1/8W 0805

RES 3.16K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 3.16 Kohm, 0.1%, 25 Ppm Vishay - 65C7642 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 3.16 Kohm, 0.1%, 25 Ppm Vishay
65C7642
Tnpw, 0805, 3.16 Kohm, 0.1%, 25 Ppm Vishay 65C7642
TNPW, 0805, 3.16 kOhm, 0.1%, 25 ppm

TNPW, 0805, 3.16 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW08053K16BETY-ND TNPW08053K16BETY 65C7642
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0805, 3.16 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details