Vishay Intertechnology, Inc. RES 3.16K OHM 1/8W 0.1% 0805 TNPW08053K16BETA

Description
RES 3.16Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.16Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/8W 0.1% 0805 - TNPW08053K16BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/8W 0.1% 0805
TNPW08053K16BETA
RES 3.16K OHM 1/8W 0.1% 0805 TNPW08053K16BETA
RES 3.16Kohm 1/8W 0.1% 0805

RES 3.16Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08053K16BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K16BETA-ND
Chip Resistor - Surface Mount TNPW08053K16BETA-ND
3.16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3.16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 3.16 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7641 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 3.16 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7641
Tnpw, 0805, 3.16 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7641
TNPW, 0805, 3.16 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 3.16 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K16BETA TNPW08053K16BETA-ND 65C7641
Product Name RES 3.16K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 3.16 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 3160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details