3.09 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 3.09K OHM 0.1% 1/8W 0805
TNPW, 0805, 3.09 kOhm, 0.1%, 25 ppm
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | TNPW08053K09BETY-ND | TNPW08053K09BETY | 65C7636 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Tnpw, 0805, 3.09 Kohm, 0.1%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |