Vishay Precision Group Chip Resistor - Surface Mount TNPW08053K01BEEN

Description
3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K01BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K01BEEN-ND
Chip Resistor - Surface Mount TNPW08053K01BEEN-ND
3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:3.01kohm; Resistance Tolerance: 0.1 %; Power Rating... - TNPW08053K01BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:3.01kohm; Resistance Tolerance: 0.1 %; Power Rating...
TNPW08053K01BEEN
Thin Film Chip ResistorSeries:TNPW; Resistance:3.01kohm; Resistance Tolerance: 0.1 %; Power Rating... TNPW08053K01BEEN
Thin Film Chip ResistorSeries:TNPW; Resistance:3.01kohm; Resistance Tolerance: 0.1 %; Power Rating...

Thin Film Chip ResistorSeries:TNPW; Resistance:3.01kohm; Resistance Tolerance: 0.1 %; Power Rating...

Supplier's Site
Res, Thin Film, 3K01, 0.1%, 0.125W, 0805; Resistance Vishay - 71M1260 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K01, 0.1%, 0.125W, 0805; Resistance Vishay
71M1260
Res, Thin Film, 3K01, 0.1%, 0.125W, 0805; Resistance Vishay 71M1260
RES, THIN FILM, 3K01, 0.1%, 0.125W, 0805; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K01, 0.1%, 0.125W, 0805; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 3K01, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 71M1261 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K01, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
71M1261
Res, Thin Film, 3K01, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 71M1261
RES, THIN FILM, 3K01, 0.1%, 0.125W, 0805, REEL; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K01, 0.1%, 0.125W, 0805, REEL; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K01BEEN-ND TNPW08053K01BEEN 71M1260
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:3.01kohm; Resistance Tolerance: 0.1 %; Power Rating... Res, Thin Film, 3K01, 0.1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details