Vishay Precision Group RES 3.01K OHM 1/8W 0.1% 0805 TNPW08053K01BEEA

Description
RES 3.01Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.01Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/8W 0.1% 0805 - TNPW08053K01BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/8W 0.1% 0805
TNPW08053K01BEEA
RES 3.01K OHM 1/8W 0.1% 0805 TNPW08053K01BEEA
RES 3.01Kohm 1/8W 0.1% 0805

RES 3.01Kohm 1/8W 0.1% 0805

Supplier's Site
SMD 75V 200mW Resistor - 52-TNPW08053K01BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 200mW Resistor
52-TNPW08053K01BEEA
SMD 75V 200mW Resistor 52-TNPW08053K01BEEA
Thin Film Resistor, 3.01kR, 0.1%, 0805 SMD, 75V, 200mW Product overview: TNPW08053K01BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 200mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 200mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08053K01BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 3.01kR, 0.1%, 0805 SMD, 75V, 200mW Product overview: TNPW08053K01BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 200mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 200mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08053K01BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP3.01KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP3.01KABDKR-ND
Chip Resistor - Surface Mount TNP3.01KABDKR-ND
3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP3.01KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP3.01KABTR-ND
Chip Resistor - Surface Mount TNP3.01KABTR-ND
3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP3.01KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP3.01KABCT-ND
Chip Resistor - Surface Mount TNP3.01KABCT-ND
3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 3.01 Kohm, 125 Mw, 0.1%, 0805; Resistance Vishay - 83R9010 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3.01 Kohm, 125 Mw, 0.1%, 0805; Resistance Vishay
83R9010
Resistor, Thin Film, 3.01 Kohm, 125 Mw, 0.1%, 0805; Resistance Vishay 83R9010
RESISTOR, THIN FILM, 3.01 KOHM, 125 MW, 0.1%, 0805; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 3.01 KOHM, 125 MW, 0.1%, 0805; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 3K01, 0.1%, 0.1W, 0805; Resistance Vishay - 05R1766 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K01, 0.1%, 0.1W, 0805; Resistance Vishay
05R1766
Res, Thin Film, 3K01, 0.1%, 0.1W, 0805; Resistance Vishay 05R1766
RES, THIN FILM, 3K01, 0.1%, 0.1W, 0805; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K01, 0.1%, 0.1W, 0805; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW08053K01BEEA 52-TNPW08053K01BEEA TNP3.01KABDKR-ND 83R9010
Product Name RES 3.01K OHM 1/8W 0.1% 0805 SMD 75V 200mW Resistor Chip Resistor - Surface Mount Resistor, Thin Film, 3.01 Kohm, 125 Mw, 0.1%, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3010 ohms 3010 ohms 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879126-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details