Vishay Precision Group Chip Resistor - Surface Mount TNPW08053K00DETA

Description
3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K00DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K00DETA-ND
Chip Resistor - Surface Mount TNPW08053K00DETA-ND
3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,3K,.5%,25PPM,T/R - TNPW08053K00DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,3K,.5%,25PPM,T/R
TNPW08053K00DETA
THIN FILM,0805,3K,.5%,25PPM,T/R TNPW08053K00DETA
THIN FILM,0805,3K,.5%,25P PM,T/R

THIN FILM,0805,3K,.5%,25PPM,T/R

Supplier's Site
Tnpw, 0805, 3 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C7620 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 3 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C7620
Tnpw, 0805, 3 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C7620
TNPW, 0805, 3 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 3 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K00DETA-ND TNPW08053K00DETA 65C7620
Product Name Chip Resistor - Surface Mount THIN FILM,0805,3K,.5%,25PPM,T/R Tnpw, 0805, 3 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details