Vishay Precision Group Chip Resistor - Surface Mount TNPW08053K00DEEA

Description
TNPW0805 3K0 0.5% T-9 ET1 E3
Request a Quote Datasheet
Description
TNPW0805 3K0 0.5% T-9 ET1 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW08053K00DEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08053K00DEEATR-ND
Chip Resistor - Surface Mount 541-TNPW08053K00DEEATR-ND
TNPW0805 3K0 0.5% T-9 ET1 E3

TNPW0805 3K0 0.5% T-9 ET1 E3

Buy Now Datasheet
Res, Thin Film, 3K, 0.5%, 0.1W, 0805, Reel; Resistance Vishay - 05R1765 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K, 0.5%, 0.1W, 0805, Reel; Resistance Vishay
05R1765
Res, Thin Film, 3K, 0.5%, 0.1W, 0805, Reel; Resistance Vishay 05R1765
RES, THIN FILM, 3K, 0.5%, 0.1W, 0805, REEL; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K, 0.5%, 0.1W, 0805, REEL; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-TNPW08053K00DEEATR-ND 05R1765
Product Name Chip Resistor - Surface Mount Res, Thin Film, 3K, 0.5%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details