Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08053K00BETA

Description
3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K00BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K00BETA-ND
Chip Resistor - Surface Mount TNPW08053K00BETA-ND
3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 3.00K OHM 1/8W 0.1% 0805 - TNPW08053K00BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/8W 0.1% 0805
TNPW08053K00BETA
RES 3.00K OHM 1/8W 0.1% 0805 TNPW08053K00BETA
RES 3.00Kohm 1/8W 0.1% 0805

RES 3.00Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 3 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7619 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 3 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7619
Tnpw, 0805, 3 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7619
TNPW, 0805, 3 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 3 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K00BETA-ND TNPW08053K00BETA 65C7619
Product Name Chip Resistor - Surface Mount RES 3.00K OHM 1/8W 0.1% 0805 Tnpw, 0805, 3 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details