Vishay Precision Group RES 3.00K OHM 1/8W 0.1% 0805 TNPW08053K00BEEN

Description
RES 3.00Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.00Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/8W 0.1% 0805 - TNPW08053K00BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/8W 0.1% 0805
TNPW08053K00BEEN
RES 3.00K OHM 1/8W 0.1% 0805 TNPW08053K00BEEN
RES 3.00Kohm 1/8W 0.1% 0805

RES 3.00Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08053K00BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08053K00BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW08053K00BEENCT-ND
RES 3K OHM 0.1% 0.26W 0805

RES 3K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08053K00BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08053K00BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW08053K00BEENDKR-ND
RES 3K OHM 0.1% 0.26W 0805

RES 3K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08053K00BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08053K00BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW08053K00BEENTR-ND
3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08053K00BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08053K00BEEN
Chip Resistor - Surface Mount TNPW08053K00BEEN
RES 3K OHM 0.1% 1/8W 0805

RES 3K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW08053K00BEEN 541-TNPW08053K00BEENCT-ND TNPW08053K00BEEN
Product Name RES 3.00K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 3000 ohms 3000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details