Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080539K2BETY

Description
39.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
39.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080539K2BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080539K2BETY-ND
Chip Resistor - Surface Mount TNPW080539K2BETY-ND
39.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

39.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080539K2BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080539K2BETY
Chip Resistor - Surface Mount TNPW080539K2BETY
RES 39.2K OHM 0.1% 1/8W 0805

RES 39.2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 39.2 Kohm, 0.1%, 25 Ppm Vishay - 65C7910 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 39.2 Kohm, 0.1%, 25 Ppm Vishay
65C7910
Tnpw, 0805, 39.2 Kohm, 0.1%, 25 Ppm Vishay 65C7910
TNPW, 0805, 39.2 kOhm, 0.1%, 25 ppm

TNPW, 0805, 39.2 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW080539K2BETY-ND TNPW080539K2BETY 65C7910
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0805, 39.2 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details