Vishay Intertechnology, Inc. RES 39.2K OHM 1/8W 0.1% 0805 TNPW080539K2BEEN

Description
RES 39.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 39.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/8W 0.1% 0805 - TNPW080539K2BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/8W 0.1% 0805
TNPW080539K2BEEN
RES 39.2K OHM 1/8W 0.1% 0805 TNPW080539K2BEEN
RES 39.2Kohm 1/8W 0.1% 0805

RES 39.2Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3781-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3781-2-ND
Chip Resistor - Surface Mount 541-3781-2-ND
39.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3781-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3781-6-ND
Chip Resistor - Surface Mount 541-3781-6-ND
39.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3781-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3781-1-ND
Chip Resistor - Surface Mount 541-3781-1-ND
39.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080539K2BEEN 541-3781-2-ND
Product Name RES 39.2K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 39200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9180 ohms
View Details
3 suppliers