Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080539K0BETA

Description
39 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
39 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080539K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080539K0BETA-ND
Chip Resistor - Surface Mount TNPW080539K0BETA-ND
39 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

39 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 39.0K OHM 1/8W 0.1% 0805 - TNPW080539K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/8W 0.1% 0805
TNPW080539K0BETA
RES 39.0K OHM 1/8W 0.1% 0805 TNPW080539K0BETA
RES 39.0Kohm 1/8W 0.1% 0805

RES 39.0Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 39 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7904 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 39 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7904
Tnpw, 0805, 39 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7904
TNPW, 0805, 39 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 39 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - TNPW080539K0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080539K0BETA
Chip Resistor - Surface Mount TNPW080539K0BETA
RES 39K OHM 0.1% 1/8W 0805

RES 39K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW080539K0BETA-ND TNPW080539K0BETA 65C7904 TNPW080539K0BETA
Product Name Chip Resistor - Surface Mount RES 39.0K OHM 1/8W 0.1% 0805 Tnpw, 0805, 39 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676346-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8254FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details