Vishay Intertechnology, Inc. RES 390K OHM 1/8W 0.1% 0805 TNPW0805390KBETA

Description
RES 390Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 390Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1/8W 0.1% 0805 - TNPW0805390KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/8W 0.1% 0805
TNPW0805390KBETA
RES 390K OHM 1/8W 0.1% 0805 TNPW0805390KBETA
RES 390Kohm 1/8W 0.1% 0805

RES 390Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805390KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805390KBETA-ND
Chip Resistor - Surface Mount TNPW0805390KBETA-ND
390 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

390 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0805 390K 0.1% T-9 Rt1 Vishay - 50R4829 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0805 390K 0.1% T-9 Rt1 Vishay
50R4829
Tnpw-0805 390K 0.1% T-9 Rt1 Vishay 50R4829
TNPW-0805 390K 0.1% T-9 RT1

TNPW-0805 390K 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805390KBETA TNPW0805390KBETA-ND 50R4829
Product Name RES 390K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw-0805 390K 0.1% T-9 Rt1 Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 390000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details