Vishay Intertechnology, Inc. RES 38.3K OHM 1/8W 0.1% 0805 TNPW080538K3BETA

Description
RES 38.3Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 38.3Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/8W 0.1% 0805 - TNPW080538K3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/8W 0.1% 0805
TNPW080538K3BETA
RES 38.3K OHM 1/8W 0.1% 0805 TNPW080538K3BETA
RES 38.3Kohm 1/8W 0.1% 0805

RES 38.3Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080538K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080538K3BETA-ND
Chip Resistor - Surface Mount TNPW080538K3BETA-ND
38.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

38.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 38.3 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7893 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 38.3 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7893
Tnpw, 0805, 38.3 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7893
TNPW, 0805, 38.3 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 38.3 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080538K3BETA TNPW080538K3BETA-ND 65C7893
Product Name RES 38.3K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 38.3 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers