Vishay Precision Group Chip Resistor - Surface Mount TNPW0805383KBEEA

Description
RES 383K OHM 0.1% 0.26W 0805
Request a Quote Datasheet
Description
RES 383K OHM 0.1% 0.26W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0805383KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805383KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805383KBEEACT-ND
RES 383K OHM 0.1% 0.26W 0805

RES 383K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805383KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805383KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805383KBEEATR-ND
383 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

383 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805383KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805383KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805383KBEEADKR-ND
RES 383K OHM 0.1% 0.26W 0805

RES 383K OHM 0.1% 0.26W 0805

Buy Now Datasheet
RES 383K OHM 1/8W 0.1% 0805 - TNPW0805383KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1/8W 0.1% 0805
TNPW0805383KBEEA
RES 383K OHM 1/8W 0.1% 0805 TNPW0805383KBEEA
RES 383Kohm 1/8W 0.1% 0805

RES 383Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW0805383KBEEACT-ND TNPW0805383KBEEA
Product Name Chip Resistor - Surface Mount RES 383K OHM 1/8W 0.1% 0805
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details