Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080537R4DHTA

Description
37.4 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
37.4 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080537R4DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080537R4DHTA-ND
Chip Resistor - Surface Mount TNPW080537R4DHTA-ND
37.4 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

37.4 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 37.4 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay - 65C7883 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 37.4 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay
65C7883
Tnpw, 0805, 37.4 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay 65C7883
TNPW, 0805, 37.4 Ohm, 0.5%, 50 ppm RoHS Compliant: No

TNPW, 0805, 37.4 Ohm, 0.5%, 50 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW080537R4DHTA-ND 65C7883
Product Name Chip Resistor - Surface Mount Tnpw, 0805, 37.4 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573220 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details