RES 37.4Kohm 1/8W 0.1% 0805
37.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
TNPW, 0805, 37.4 kOhm, 0.1%, 25 ppm RoHS Compliant: No
RES 37.4K OHM 0.1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW080537K4BETA | TNPW080537K4BETA-ND | 65C7877 | TNPW080537K4BETA |
| Product Name | RES 37.4K OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount | Tnpw, 0805, 37.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 | |
| Resistance Range | 37400 ohms | 37400 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor |