Vishay Precision Group RES 37.4K OHM 1/8W 0.1% 0805 TNPW080537K4BEEA

Description
RES 37.4Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 37.4Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/8W 0.1% 0805 - TNPW080537K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/8W 0.1% 0805
TNPW080537K4BEEA
RES 37.4K OHM 1/8W 0.1% 0805 TNPW080537K4BEEA
RES 37.4Kohm 1/8W 0.1% 0805

RES 37.4Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3779-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3779-6-ND
Chip Resistor - Surface Mount 541-3779-6-ND
37.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

37.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3779-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3779-1-ND
Chip Resistor - Surface Mount 541-3779-1-ND
37.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

37.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3779-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3779-2-ND
Chip Resistor - Surface Mount 541-3779-2-ND
37.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

37.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 37.4Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay - 05R0936 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 37.4Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
05R0936
Resistor, Thin Film, 37.4Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay 05R0936
RESISTOR, THIN FILM, 37.4KOHM, 125mW 0.1%, FULL REEL; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 37.4KOHM, 125mW 0.1%, FULL REEL; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080537K4BEEA 541-3779-6-ND 05R0936
Product Name RES 37.4K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 37.4Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 37400 ohms 37400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details