Vishay Precision Group Chip Resistor - Surface Mount TNPW0805374RBEEA

Description
374 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
374 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805374RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805374RBEEA-ND
Chip Resistor - Surface Mount TNPW0805374RBEEA-ND
374 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

374 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 374 OHM 1/8W 0.1% 0805 - TNPW0805374RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/8W 0.1% 0805
TNPW0805374RBEEA
RES 374 OHM 1/8W 0.1% 0805 TNPW0805374RBEEA
RES 374ohm 1/8W 0.1% 0805

RES 374ohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 374 Ohm, 125Mw, 0.1%; Resistance Vishay - 05R1877 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 374 Ohm, 125Mw, 0.1%; Resistance Vishay
05R1877
Resistor, Thin Film, 374 Ohm, 125Mw, 0.1%; Resistance Vishay 05R1877
RESISTOR, THIN FILM, 374 OHM, 125mW, 0.1%; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 374 OHM, 125mW, 0.1%; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805374RBEEA-ND TNPW0805374RBEEA 05R1877
Product Name Chip Resistor - Surface Mount RES 374 OHM 1/8W 0.1% 0805 Resistor, Thin Film, 374 Ohm, 125Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 374 ohms 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details