Vishay Intertechnology, Inc. Thin Film Resistors - SMD 36.5ohms .1% 25ppm TNPW080536R5BETY

Description
Thin Film Resistors - SMD 36.5ohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 36.5ohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 36.5ohms .1% 25ppm - TNPW080536R5BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 36.5ohms .1% 25ppm
TNPW080536R5BETY
Thin Film Resistors - SMD 36.5ohms .1% 25ppm TNPW080536R5BETY
Thin Film Resistors - SMD 36.5ohms .1% 25ppm

Thin Film Resistors - SMD 36.5ohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW080536R5BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080536R5BETY-ND
Chip Resistor - Surface Mount TNPW080536R5BETY-ND
36.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

36.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080536R5BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080536R5BETY
Chip Resistor - Surface Mount TNPW080536R5BETY
RES 36.5 OHM 0.1% 1/8W 0805

RES 36.5 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080536R5BETY TNPW080536R5BETY-ND TNPW080536R5BETY
Product Name Thin Film Resistors - SMD 36.5ohms .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details