Vishay Intertechnology, Inc. Vishay/DaleRES 36.5 OHM 1/8W 0.1% 0805 TNPW080536R5BETA

Description
Vishay/DaleRES 36.5ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
Vishay/DaleRES 36.5ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 36.5 OHM 1/8W 0.1% 0805 - TNPW080536R5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 36.5 OHM 1/8W 0.1% 0805
TNPW080536R5BETA
Vishay/DaleRES 36.5 OHM 1/8W 0.1% 0805 TNPW080536R5BETA
Vishay/DaleRES 36.5ohm 1/8W 0.1% 0805

Vishay/DaleRES 36.5ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080536R5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080536R5BETA-ND
Chip Resistor - Surface Mount TNPW080536R5BETA-ND
36.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

36.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080536R5BETA TNPW080536R5BETA-ND
Product Name Vishay/DaleRES 36.5 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676252-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details