Vishay Precision Group RES 36.0 OHM 1/8W 0.1% 0805 TNPW080536R0BEEN

Description
RES 36.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 36.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1/8W 0.1% 0805 - TNPW080536R0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1/8W 0.1% 0805
TNPW080536R0BEEN
RES 36.0 OHM 1/8W 0.1% 0805 TNPW080536R0BEEN
RES 36.0ohm 1/8W 0.1% 0805

RES 36.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080536R0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080536R0BEEN-ND
Chip Resistor - Surface Mount TNPW080536R0BEEN-ND
36 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

36 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0805 36R 0.1% T-9 E52 E3 Vishay - 50X6657 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 36R 0.1% T-9 E52 E3 Vishay
50X6657
Tnpw0805 36R 0.1% T-9 E52 E3 Vishay 50X6657
TNPW0805 36R 0.1% T-9 E52 E3

TNPW0805 36R 0.1% T-9 E52 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080536R0BEEN TNPW080536R0BEEN-ND 50X6657
Product Name RES 36.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw0805 36R 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 36 ohms 36 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details