Vishay Intertechnology, Inc. Res Thin Film 0805 36.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080536K5DETA

Description
Res Thin Film 0805 36.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 36.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 36.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080536K5DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 36.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080536K5DETA
Res Thin Film 0805 36.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080536K5DETA
Res Thin Film 0805 36.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 36.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080536K5DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080536K5DETA-ND
Chip Resistor - Surface Mount TNPW080536K5DETA-ND
36.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

36.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 36.5 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C7864 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 36.5 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C7864
Tnpw, 0805, 36.5 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C7864
TNPW, 0805, 36.5 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 36.5 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080536K5DETA TNPW080536K5DETA-ND 65C7864
Product Name Res Thin Film 0805 36.5K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 36.5 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details