Vishay Intertechnology, Inc. RES 36.5K OHM 1/8W 0.1% 0805 TNPW080536K5BETA

Description
RES 36.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 36.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/8W 0.1% 0805 - TNPW080536K5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/8W 0.1% 0805
TNPW080536K5BETA
RES 36.5K OHM 1/8W 0.1% 0805 TNPW080536K5BETA
RES 36.5Kohm 1/8W 0.1% 0805

RES 36.5Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080536K5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080536K5BETA-ND
Chip Resistor - Surface Mount TNPW080536K5BETA-ND
36.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

36.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080536K5BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080536K5BETA
Chip Resistor - Surface Mount TNPW080536K5BETA
RES 36.5K OHM 0.1% 1/8W 0805

RES 36.5K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 36.5 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7863 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 36.5 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7863
Tnpw, 0805, 36.5 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7863
TNPW, 0805, 36.5 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 36.5 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW080536K5BETA TNPW080536K5BETA-ND TNPW080536K5BETA 65C7863
Product Name RES 36.5K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0805, 36.5 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 36500 ohms 36500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers