Vishay Precision Group Chip Resistor - Surface Mount TNPW080536K5BEEA

Description
36.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
36.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080536K5BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080536K5BEEA-ND
Chip Resistor - Surface Mount TNPW080536K5BEEA-ND
36.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

36.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 36.5K OHM 1/8W 0.1% 0805 - TNPW080536K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/8W 0.1% 0805
TNPW080536K5BEEA
RES 36.5K OHM 1/8W 0.1% 0805 TNPW080536K5BEEA
RES 36.5Kohm 1/8W 0.1% 0805

RES 36.5Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 36K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 36K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0924
Res, Thin Film, 36K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0924
RES, THIN FILM, 36K5, 0.1%, 0.1W, 0805, REEL; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 36K5, 0.1%, 0.1W, 0805, REEL; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080536K5BEEA-ND TNPW080536K5BEEA 05R0924
Product Name Chip Resistor - Surface Mount RES 36.5K OHM 1/8W 0.1% 0805 Res, Thin Film, 36K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details