Vishay Precision Group RES 36.0K OHM 1/8W 0.1% 0805 TNPW080536K0BEEN

Description
RES 36.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 36.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0K OHM 1/8W 0.1% 0805 - TNPW080536K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0K OHM 1/8W 0.1% 0805
TNPW080536K0BEEN
RES 36.0K OHM 1/8W 0.1% 0805 TNPW080536K0BEEN
RES 36.0Kohm 1/8W 0.1% 0805

RES 36.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080536K0BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080536K0BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080536K0BEENTR-ND
36 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

36 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080536K0BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080536K0BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080536K0BEENCT-ND
RES 36K OHM 0.1% 0.26W 0805

RES 36K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080536K0BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080536K0BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW080536K0BEENDKR-ND
RES 36K OHM 0.1% 0.26W 0805

RES 36K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Tnpw0805 36K 0.1% T-9 E52 E3 Vishay - 50X6642 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 36K 0.1% T-9 E52 E3 Vishay
50X6642
Tnpw0805 36K 0.1% T-9 E52 E3 Vishay 50X6642
TNPW0805 36K 0.1% T-9 E52 e3

TNPW0805 36K 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080536K0BEEN 541-TNPW080536K0BEENTR-ND 50X6642
Product Name RES 36.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw0805 36K 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 36000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details