Vishay Precision Group Chip Resistor - Surface Mount TNPW0805360RBETA

Description
360 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
360 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805360RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805360RBETA-ND
Chip Resistor - Surface Mount TNPW0805360RBETA-ND
360 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

360 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 360 OHM 1/8W 0.1% 0805 - TNPW0805360RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/8W 0.1% 0805
TNPW0805360RBETA
RES 360 OHM 1/8W 0.1% 0805 TNPW0805360RBETA
RES 360ohm 1/8W 0.1% 0805

RES 360ohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 360R, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2550 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 360R, 0.1%, 0.125W, 0805; Resistance Vishay
95C2550
Res, Thin Film, 360R, 0.1%, 0.125W, 0805; Resistance Vishay 95C2550
RES, THIN FILM, 360R, 0.1%, 0.125W, 0805; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 360R, 0.1%, 0.125W, 0805; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805360RBETA-ND TNPW0805360RBETA 95C2550
Product Name Chip Resistor - Surface Mount RES 360 OHM 1/8W 0.1% 0805 Res, Thin Film, 360R, 0.1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 360 ohms 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details