Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:36kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1... TNPW08053602BT9

Description
Thin Film ResistorSeries:TNPW; Resistance:36kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:36kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:36kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1... - TNPW08053602BT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:36kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
TNPW08053602BT9
Thin Film ResistorSeries:TNPW; Resistance:36kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1... TNPW08053602BT9
Thin Film ResistorSeries:TNPW; Resistance:36kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...

Thin Film ResistorSeries:TNPW; Resistance:36kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW08053602BT9
Product Name Thin Film ResistorSeries:TNPW; Resistance:36kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details