Vishay Intertechnology, Inc. Res Thin Film 0805 35.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080535K2BETA

Description
Res Thin Film 0805 35.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 35.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 35.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080535K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 35.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080535K2BETA
Res Thin Film 0805 35.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080535K2BETA
Res Thin Film 0805 35.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 35.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080535K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080535K2BETA-ND
Chip Resistor - Surface Mount TNPW080535K2BETA-ND
35.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

35.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 35.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7844 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 35.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7844
Tnpw, 0805, 35.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7844
TNPW, 0805, 35.2 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 35.2 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080535K2BETA TNPW080535K2BETA-ND 65C7844
Product Name Res Thin Film 0805 35.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 35.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers