Vishay Intertechnology, Inc. RES 357 OHM 1/8W 0.1% 0805 TNPW0805357RBETA

Description
RES 357ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 357ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/8W 0.1% 0805 - TNPW0805357RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/8W 0.1% 0805
TNPW0805357RBETA
RES 357 OHM 1/8W 0.1% 0805 TNPW0805357RBETA
RES 357ohm 1/8W 0.1% 0805

RES 357ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805357RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805357RBETA-ND
Chip Resistor - Surface Mount TNPW0805357RBETA-ND
357 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

357 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805357RBETA TNPW0805357RBETA-ND
Product Name RES 357 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 357 ohms 357 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details