Vishay Precision Group Chip Resistor - Surface Mount TNPW080534K8BEEA

Description
34.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
34.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 thin film resistor has a resistance value of 34.8 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 0.1 W and is housed in an 0805 (2012 metric) package. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial, and automotive sectors. It features a temperature coefficient of ±15 ppm/K and operates within a temperature range of -55 °C to 155 °C. The resistor is also AEC-Q200 qualified and exhibits superior moisture resistivity and sulfur resistance. It is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers seeking precision resistors for demanding applications.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 thin film resistor has a resistance value of 34.8 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 0.1 W and is housed in an 0805 (2012 metric) package. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial, and automotive sectors. It features a temperature coefficient of ±15 ppm/K and operates within a temperature range of -55 °C to 155 °C. The resistor is also AEC-Q200 qualified and exhibits superior moisture resistivity and sulfur resistance. It is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers seeking precision resistors for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080534K8BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080534K8BEEA-ND
Chip Resistor - Surface Mount TNPW080534K8BEEA-ND
34.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

34.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 34.8K OHM 1/8W 0.1% 0805 - TNPW080534K8BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/8W 0.1% 0805
TNPW080534K8BEEA
RES 34.8K OHM 1/8W 0.1% 0805 TNPW080534K8BEEA
RES 34.8Kohm 1/8W 0.1% 0805

RES 34.8Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 34K8, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0901 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 34K8, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0901
Res, Thin Film, 34K8, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0901
RES, THIN FILM, 34K8, 0.1%, 0.1W, 0805, REEL; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 34K8, 0.1%, 0.1W, 0805, REEL; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080534K8BEEA-ND TNPW080534K8BEEA 05R0901
Product Name Chip Resistor - Surface Mount RES 34.8K OHM 1/8W 0.1% 0805 Res, Thin Film, 34K8, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 3-2176090-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 324000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers