Vishay Intertechnology, Inc. Res Thin Film 0805 34K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080534K0DETA

Description
Res Thin Film 0805 34K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 34K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 34K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080534K0DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 34K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080534K0DETA
Res Thin Film 0805 34K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080534K0DETA
Res Thin Film 0805 34K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 34K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080534K0DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080534K0DETA-ND
Chip Resistor - Surface Mount TNPW080534K0DETA-ND
34 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

34 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 34 Kohm, 0.5%, 25 Ppm Vishay - 65C7829 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 34 Kohm, 0.5%, 25 Ppm Vishay
65C7829
Tnpw, 0805, 34 Kohm, 0.5%, 25 Ppm Vishay 65C7829
TNPW, 0805, 34 kOhm, 0.5%, 25 ppm

TNPW, 0805, 34 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080534K0DETA TNPW080534K0DETA-ND 65C7829
Product Name Res Thin Film 0805 34K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 34 Kohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details