Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805348RBETA

Description
348 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
348 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805348RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805348RBETA-ND
Chip Resistor - Surface Mount TNPW0805348RBETA-ND
348 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

348 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 348 OHM 1/8W 0.1% 0805 - TNPW0805348RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/8W 0.1% 0805
TNPW0805348RBETA
RES 348 OHM 1/8W 0.1% 0805 TNPW0805348RBETA
RES 348ohm 1/8W 0.1% 0805

RES 348ohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 348 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7841 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 348 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7841
Tnpw, 0805, 348 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7841
TNPW, 0805, 348 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 348 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805348RBETA-ND TNPW0805348RBETA 65C7841
Product Name Chip Resistor - Surface Mount RES 348 OHM 1/8W 0.1% 0805 Tnpw, 0805, 348 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers