Vishay Intertechnology, Inc. THIN FILM,0805,340,.1%,25PPM,T/R TNPW0805340RBETA

Description
THIN FILM,0805,340,.1%,25 PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,340,.1%,25 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,340,.1%,25PPM,T/R - TNPW0805340RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,340,.1%,25PPM,T/R
TNPW0805340RBETA
THIN FILM,0805,340,.1%,25PPM,T/R TNPW0805340RBETA
THIN FILM,0805,340,.1%,25 PPM,T/R

THIN FILM,0805,340,.1%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805340RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805340RBETA-ND
Chip Resistor - Surface Mount TNPW0805340RBETA-ND
340 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

340 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0805340RBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805340RBETA
Chip Resistor - Surface Mount TNPW0805340RBETA
RES 340 OHM 0.1% 1/8W 0805

RES 340 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0805340RBETA TNPW0805340RBETA-ND TNPW0805340RBETA
Product Name THIN FILM,0805,340,.1%,25PPM,T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers