Vishay Precision Group Res Thin Film 0805 33 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080533R0DHEA

Description
Res Thin Film 0805 33 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 33 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 33 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080533R0DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 33 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080533R0DHEA
Res Thin Film 0805 33 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080533R0DHEA
Res Thin Film 0805 33 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 33 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080533R0DHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080533R0DHEA-ND
Chip Resistor - Surface Mount TNPW080533R0DHEA-ND
33 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 33 Ohm, 125Mw, 0.5%; No. Of Pins Vishay - 05R2921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 33 Ohm, 125Mw, 0.5%; No. Of Pins Vishay
05R2921
Resistor, Thin Film, 33 Ohm, 125Mw, 0.5%; No. Of Pins Vishay 05R2921
RESISTOR, THIN FILM, 33 OHM, 125mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0805; Power Rating:125mW; Resistance:33ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0805 [2012 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 33 OHM, 125mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0805; Power Rating:125mW; Resistance:33ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0805 [2012 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080533R0DHEA TNPW080533R0DHEA-ND 05R2921
Product Name Res Thin Film 0805 33 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistor, Thin Film, 33 Ohm, 125Mw, 0.5%; No. Of Pins Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2600 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD914JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers